AVX Corporation Capacitor Polypropylene Pp Film Polypropylene Pp, 260Uf, 10%, 1Kv,; Dielectric Type Kyocera Avx FFLI6L0267K

Description
CAPACITOR POLYPROPYLENE PP FILM POLYPROPYLENE PP, 260UF, 10%, 1KV,; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Can; Capacitance:260µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM POLYPROPYLENE PP, 260UF, 10%, 1KV,; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Can; Capacitance:260µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film Polypropylene Pp, 260Uf, 10%, 1Kv,; Dielectric Type Kyocera Avx - 24T5932 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film Polypropylene Pp, 260Uf, 10%, 1Kv,; Dielectric Type Kyocera Avx
24T5932
Capacitor Polypropylene Pp Film Polypropylene Pp, 260Uf, 10%, 1Kv,; Dielectric Type Kyocera Avx 24T5932
CAPACITOR POLYPROPYLENE PP FILM POLYPROPYLENE PP, 260UF, 10%, 1KV,; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Can; Capacitance:260µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM POLYPROPYLENE PP, 260UF, 10%, 1KV,; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Can; Capacitance:260µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24T5932
Product Name Capacitor Polypropylene Pp Film Polypropylene Pp, 260Uf, 10%, 1Kv,; Dielectric Type Kyocera Avx
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH111K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1725890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details