KYOCERA AVX Components Corporation Attenuator - PCB Mount FA10975P20DBFBK

Description
High Power Flange Mount Attenuators
Request a Quote Datasheet
Description
High Power Flange Mount Attenuators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - FA10975P20DBFBK - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
FA10975P20DBFBK
Attenuator - PCB Mount FA10975P20DBFBK
High Power Flange Mount Attenuators

High Power Flange Mount Attenuators

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number FA10975P20DBFBK
Product Name Attenuator - PCB Mount
Frequency 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details