Kyocera Corporation Tantalum Capacitors F9H1C106MAA

Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12159-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12159-2-ND
Tantalum Capacitors 478-12159-2-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F9H1C106MAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F9H1C106MAA
Capacitors - Tantalum Capacitors F9H1C106MAA
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site
Cap, 10Uf, 16V, Tant, Case A; Capacitance Kyocera Avx - 99AC9229 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case A; Capacitance Kyocera Avx
99AC9229
Cap, 10Uf, 16V, Tant, Case A; Capacitance Kyocera Avx 99AC9229
CAP, 10UF, 16V, TANT, CASE A; Capacitance:10µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F9H Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

CAP, 10UF, 16V, TANT, CASE A; Capacitance:10µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F9H Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12159-2-ND F9H1C106MAA 99AC9229
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 10Uf, 16V, Tant, Case A; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details