Kyocera Corporation Cap, 15Uf, 10V, Tant, Case A; Capacitance Kyocera Avx F9H1A156MAA

Description
CAP, 15UF, 10V, TANT, CASE A; Capacitance:15µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F9H Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; RoHS Compliant: Yes
Description
CAP, 15UF, 10V, TANT, CASE A; Capacitance:15µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F9H Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 15Uf, 10V, Tant, Case A; Capacitance Kyocera Avx - 99AC9227 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 10V, Tant, Case A; Capacitance Kyocera Avx
99AC9227
Cap, 15Uf, 10V, Tant, Case A; Capacitance Kyocera Avx 99AC9227
CAP, 15UF, 10V, TANT, CASE A; Capacitance:15µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F9H Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

CAP, 15UF, 10V, TANT, CASE A; Capacitance:15µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F9H Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99AC9227
Product Name Cap, 15Uf, 10V, Tant, Case A; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 150 C (-67 to 302 F)
Capacitance Range 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details