AVX Corporation Cap, Aec-Q200, 4.7Uf, 16V, Tant, Case M; Capacitance Kyocera Avx F981C475MMAAJ6

Description
CAP, AEC-Q200, 4.7UF, 16V, TANT, CASE M; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:46mA RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 4.7UF, 16V, TANT, CASE M; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:46mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 4.7Uf, 16V, Tant, Case M; Capacitance Kyocera Avx - 77AH1078 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 16V, Tant, Case M; Capacitance Kyocera Avx
77AH1078
Cap, Aec-Q200, 4.7Uf, 16V, Tant, Case M; Capacitance Kyocera Avx 77AH1078
CAP, AEC-Q200, 4.7UF, 16V, TANT, CASE M; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:46mA RoHS Compliant: Yes

CAP, AEC-Q200, 4.7UF, 16V, TANT, CASE M; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:46mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 16V, Tant, Case M; Capacitance Kyocera Avx - 77AH1077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 16V, Tant, Case M; Capacitance Kyocera Avx
77AH1077
Cap, Aec-Q200, 4.7Uf, 16V, Tant, Case M; Capacitance Kyocera Avx 77AH1077
CAP, AEC-Q200, 4.7UF, 16V, TANT, CASE M; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:46mA RoHS Compliant: Yes

CAP, AEC-Q200, 4.7UF, 16V, TANT, CASE M; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:46mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 77AH1078
Product Name Cap, Aec-Q200, 4.7Uf, 16V, Tant, Case M; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details