Kyocera Corporation Tantalum Capacitors F971D684MAA

Description
0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7.6Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F971D684MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F971D684MAAAVX-ND
Tantalum Capacitors F971D684MAAAVX-ND
0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7.6Ohm

0.68µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971D684MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971D684MAA
Capacitors - Tantalum Capacitors F971D684MAA
CAP TANT 0.68UF 20% 20V 1206

CAP TANT 0.68UF 20% 20V 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number F971D684MAAAVX-ND F971D684MAA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details