Kyocera Corporation Tantalum Capacitors F971D106MCCHT3

Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12085-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12085-2-ND
Tantalum Capacitors 478-12085-2-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971D106MCCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971D106MCCHT3
Capacitors - Tantalum Capacitors F971D106MCCHT3
CAP TANT 10UF 20% 20V 2312

CAP TANT 10UF 20% 20V 2312

Supplier's Site
Cap, Tant, Aec-Q200, 10Uf, 20V, Case C; Capacitance Kyocera Avx - 60AC2893 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 10Uf, 20V, Case C; Capacitance Kyocera Avx
60AC2893
Cap, Tant, Aec-Q200, 10Uf, 20V, Case C; Capacitance Kyocera Avx 60AC2893
CAP, TANT, AEC-Q200, 10UF, 20V, CASE C; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 10UF, 20V, CASE C; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 10Uf, 20V, Case C; Capacitance Kyocera Avx - 60AC2894 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 10Uf, 20V, Case C; Capacitance Kyocera Avx
60AC2894
Cap, Tant, Aec-Q200, 10Uf, 20V, Case C; Capacitance Kyocera Avx 60AC2894
CAP, TANT, AEC-Q200, 10UF, 20V, CASE C; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 10UF, 20V, CASE C; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12085-2-ND F971D106MCCHT3 60AC2893
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, Aec-Q200, 10Uf, 20V, Case C; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details