Kyocera Corporation Tantalum Capacitors F971C156MAA

Description
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11277-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11277-2-ND
Tantalum Capacitors 478-11277-2-ND
15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz

15µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971C156MAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C156MAA
Capacitors - Tantalum Capacitors F971C156MAA
CAP TANT 15UF 20% 16V 1206

CAP TANT 15UF 20% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-11277-2-ND F971C156MAA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details