2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
CAP TANT 2.2UF 20% 10V 1206
CAP, TANT, AEC-Q200, 2.2UF, 10V, CASE A; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes
CAP, TANT, AEC-Q200, 2.2UF, 10V, CASE A; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12051-2-ND | F971A225MAAHT3 | 60AC2821 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, Tant, Aec-Q200, 2.2Uf, 10V, Case A; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |