100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
CAP, TANT, AEC-Q200, 100UF, 6.3V, CASE N; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes
CAP, TANT, AEC-Q200, 100UF, 6.3V, CASE N; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes
CAP TANT 100UF 20% 6.3V 2917
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12033-2-ND | 60AC2785 | F970J107MNCHT3 |
| Product Name | Tantalum Capacitors | Cap, Tant, Aec-Q200, 100Uf, 6.3V, Case N; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |