10µF Conformal Coated Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
10µF Conformal Coated Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
10µF Conformal Coated Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
Cap Tant Solid 10uF 20V S CASE 20%( 3.2 X 1.6 X 1mm) Pad SMD 3216-12 4 Ohm 125°C T/R Product overview: F951D106MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 20V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 20V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951D106MSAAQ2 can be used for catalog matching and distributor lookup.
CAP TANT 10UF 20% 20V 1206
CAP TANT 10UF 20% 20V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8483-2-ND | 478-8483-6-ND | 59-F951D106MSAAQ2 | F951D106MSAAQ2 | F951D106MSAAQ2 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 20V 4 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |