AVX Corporation SMD 47uF 16V 0.6 Ohm Capacitor F951C476KBAAQ2

Description
Cap Tant Solid 47uF 16V B CASE 10% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.6 Ohm 125°C T/R Product overview: F951C476KBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C476KBAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 16V B CASE 10% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.6 Ohm 125°C T/R Product overview: F951C476KBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C476KBAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 16V 0.6 Ohm Capacitor
59-F951C476KBAAQ2
SMD 47uF 16V 0.6 Ohm Capacitor 59-F951C476KBAAQ2
Cap Tant Solid 47uF 16V B CASE 10% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.6 Ohm 125°C T/R Product overview: F951C476KBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C476KBAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V B CASE 10% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.6 Ohm 125°C T/R Product overview: F951C476KBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C476KBAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8477-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8477-6-ND
Tantalum Capacitors 478-8477-6-ND
47µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm

47µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8477-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8477-1-ND
Tantalum Capacitors 478-8477-1-ND
47µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm

47µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8477-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8477-2-ND
Tantalum Capacitors 478-8477-2-ND
47µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm

47µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 984098-F951C476KBAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
984098-F951C476KBAAQ2
Capacitors - Tantalum Capacitors 984098-F951C476KBAAQ2
Win Source Part Number: 984098-F951C476KBAAQ 2 Category: Capacitors>Tantalum Capacitors Series: F95, Frameless™ Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 600mOhm Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-8477-6,478-8477- 2,478-8477-1

Win Source Part Number: 984098-F951C476KBAAQ2
Category: Capacitors>Tantalum Capacitors
Series: F95, Frameless™
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 600mOhm
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-8477-6,478-8477-2,478-8477-1

Buy Now Datasheet
Tantalum Capacitors - F951C476KBAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951C476KBAAQ2
Tantalum Capacitors F951C476KBAAQ2
CAP TANT 47UF 10% 16V 1411

CAP TANT 47UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951C476KBAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951C476KBAAQ2
Capacitors - Tantalum Capacitors F951C476KBAAQ2
CAP TANT 47UF 10% 16V 1411

CAP TANT 47UF 10% 16V 1411

Supplier's Site
Cap, 47Μf, 16V, 10% Rohs Compliant Kyocera Avx - 55AC2292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, 10% Rohs Compliant Kyocera Avx
55AC2292
Cap, 47Μf, 16V, 10% Rohs Compliant Kyocera Avx 55AC2292
CAP, 47µF, 16V, 10% ROHS COMPLIANT: YES

CAP, 47µF, 16V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F951C476KBAAQ2 478-8477-6-ND 478-8477-1-ND 984098-F951C476KBAAQ2 F951C476KBAAQ2 F951C476KBAAQ2 55AC2292
Product Name SMD 47uF 16V 0.6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 47Μf, 16V, 10% Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers