Kyocera Corporation Tantalum Capacitors F951C336KBAAQ2

Description
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8471-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8471-6-ND
Tantalum Capacitors 478-8471-6-ND
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm

33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8471-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8471-1-ND
Tantalum Capacitors 478-8471-1-ND
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm

33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8471-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8471-2-ND
Tantalum Capacitors 478-8471-2-ND
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm

33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V 0.5 Ohm Capacitor
59-F951C336KBAAQ2
SMD 33uF 16V 0.5 Ohm Capacitor 59-F951C336KBAAQ2
Cap Tant Solid 33uF 16V B CASE 10%( 3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.5 Ohm 125°C T/R Product overview: F951C336KBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C336KBAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V B CASE 10%( 3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.5 Ohm 125°C T/R Product overview: F951C336KBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C336KBAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951C336KBAAQ2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F951C336KBAAQ2
Capacitors - Tantalum Capacitors F951C336KBAAQ2
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site
Tantalum Capacitors - F951C336KBAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951C336KBAAQ2
Tantalum Capacitors F951C336KBAAQ2
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8471-6-ND 478-8471-1-ND 59-F951C336KBAAQ2 F951C336KBAAQ2 F951C336KBAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 16V 0.5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers