Kyocera Corporation SMD 3.3uF 16V 6 Ohm Capacitor F951C335MPAAQ2

Description
Cap Tant Solid 3.3uF 16V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 6 Ohm 125°C T/R Product overview: F951C335MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C335MPAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 3.3uF 16V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 6 Ohm 125°C T/R Product overview: F951C335MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C335MPAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 16V 6 Ohm Capacitor
59-F951C335MPAAQ2
SMD 3.3uF 16V 6 Ohm Capacitor 59-F951C335MPAAQ2
Cap Tant Solid 3.3uF 16V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 6 Ohm 125°C T/R Product overview: F951C335MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C335MPAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 16V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 6 Ohm 125°C T/R Product overview: F951C335MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 16V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 16V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C335MPAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8470-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8470-2-ND
Tantalum Capacitors 478-8470-2-ND
3.3µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 6Ohm

3.3µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8470-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8470-6-ND
Tantalum Capacitors 478-8470-6-ND
3.3µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 6Ohm

3.3µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8470-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8470-1-ND
Tantalum Capacitors 478-8470-1-ND
3.3µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 6Ohm

3.3µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - F951C335MPAAQ2 - 918868-F951C335MPAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F951C335MPAAQ2
918868-F951C335MPAAQ2
Tantalum Capacitors - F951C335MPAAQ2 918868-F951C335MPAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 918868-F951C335MPAAQ 2 Series: F95, Frameless™ Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µF Conformal Coated Tantalum Capacitors 16 V 0805 (2012 Metric) 6Ohm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8470-6, 478-8470-2, 478-8470-1

Manufacturer: AVX Corporation
Win Source Part Number: 918868-F951C335MPAAQ2
Series: F95, Frameless™
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µF Conformal Coated Tantalum Capacitors 16 V 0805 (2012 Metric) 6Ohm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8470-6, 478-8470-2, 478-8470-1

Buy Now Datasheet
Tantalum Capacitors - F951C335MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951C335MPAAQ2
Tantalum Capacitors F951C335MPAAQ2
CAP TANT 3.3UF 20% 16V 0805

CAP TANT 3.3UF 20% 16V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951C335MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951C335MPAAQ2
Capacitors - Tantalum Capacitors F951C335MPAAQ2
CAP TANT 3.3UF 20% 16V 0805

CAP TANT 3.3UF 20% 16V 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F951C335MPAAQ2 478-8470-2-ND 478-8470-6-ND 918868-F951C335MPAAQ2 F951C335MPAAQ2 F951C335MPAAQ2
Product Name SMD 3.3uF 16V 6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F951C335MPAAQ2 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers