AVX Corporation Tantalum Capacitors - F951C226MAAAQ2 F951C226MAAAQ2

Description
Manufacturer: AVX Corporation Win Source Part Number: 1037512-F951C226MAAA Q2 Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.063" (1.60mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Manufacturer Size Code: A ESR: 1.4 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1037512-F951C226MAAA Q2 Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.063" (1.60mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Manufacturer Size Code: A ESR: 1.4 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F951C226MAAAQ2 - 1037512-F951C226MAAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F951C226MAAAQ2
1037512-F951C226MAAAQ2
Tantalum Capacitors - F951C226MAAAQ2 1037512-F951C226MAAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 1037512-F951C226MAAA Q2 Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.063" (1.60mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Manufacturer Size Code: A ESR: 1.4 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1037512-F951C226MAAAQ2
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.063" (1.60mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±20%
Manufacturer Size Code: A
ESR: 1.4 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-8466-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8466-1-ND
Tantalum Capacitors 478-8466-1-ND
22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 1.4Ohm

22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8466-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8466-6-ND
Tantalum Capacitors 478-8466-6-ND
22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 1.4Ohm

22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8466-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8466-2-ND
Tantalum Capacitors 478-8466-2-ND
22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 1.4Ohm

22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 1.4Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 16V 1.4 Ohm Capacitor
59-F951C226MAAAQ2
SMD 22uF 16V 1.4 Ohm Capacitor 59-F951C226MAAAQ2
Cap Tant Solid 22uF 16V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 1.4 Ohm 125°C T/R Product overview: F951C226MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C226MAAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 1.4 Ohm 125°C T/R Product overview: F951C226MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C226MAAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951C226MAAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951C226MAAAQ2
Tantalum Capacitors F951C226MAAAQ2
CAP TANT 22UF 20% 16V 1206

CAP TANT 22UF 20% 16V 1206

Supplier's Site Datasheet
Tantalum Capacitors - F951C226MAAAQ2 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F951C226MAAAQ2
Tantalum Capacitors F951C226MAAAQ2
CAP TANT 22UF 20% 16V 1206

CAP TANT 22UF 20% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951C226MAAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951C226MAAAQ2
Capacitors - Tantalum Capacitors F951C226MAAAQ2
CAP TANT 22UF 20% 16V 1206

CAP TANT 22UF 20% 16V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1037512-F951C226MAAAQ2 478-8466-1-ND 478-8466-6-ND 59-F951C226MAAAQ2 F951C226MAAAQ2 F951C226MAAAQ2 F951C226MAAAQ2
Product Name Tantalum Capacitors - F951C226MAAAQ2 Tantalum Capacitors Tantalum Capacitors SMD 22uF 16V 1.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details