Kyocera Corporation Tantalum Capacitors F951C226KQAAQ2

Description
22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8463-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8463-1-ND
Tantalum Capacitors 478-8463-1-ND
22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8463-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8463-6-ND
Tantalum Capacitors 478-8463-6-ND
22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8463-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8463-2-ND
Tantalum Capacitors 478-8463-2-ND
22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 16V 3 Ohm Capacitor
59-F951C226KQAAQ2
SMD 22uF 16V 3 Ohm Capacitor 59-F951C226KQAAQ2
Cap Tant Solid 22uF 16V Q CASE 10%( 3.2 X 1.6 X 0.8mm) Pad SMD 3216-10 3 Ohm 125°C T/R Product overview: F951C226KQAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C226KQAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V Q CASE 10%( 3.2 X 1.6 X 0.8mm) Pad SMD 3216-10 3 Ohm 125°C T/R Product overview: F951C226KQAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C226KQAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951C226KQAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951C226KQAAQ2
Tantalum Capacitors F951C226KQAAQ2
CAP TANT 22UF 10% 16V 1206

CAP TANT 22UF 10% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951C226KQAAQ2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F951C226KQAAQ2
Capacitors - Tantalum Capacitors F951C226KQAAQ2
CAP TANT 22UF 10% 16V 1206

CAP TANT 22UF 10% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8463-1-ND 478-8463-6-ND 59-F951C226KQAAQ2 F951C226KQAAQ2 F951C226KQAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 16V 3 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers