AVX Corporation Capacitors - Tantalum Capacitors F951A686MBAAM1Q2

Description
Win Source Part Number: 1382054-F951A686MBAA M1Q2 Category: Capacitors>Tantalum Capacitors Series: F95, Frameless™ Type: Conformal Coated Features: General Purpose Package: Tape & Reel Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,000 pcs Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 400mOhm Manufacturer Size Code: B Mounting Type: Surface Mount Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: AVX Corp/Kyocera Corp Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1382054-F951A686MBAA M1Q2 Category: Capacitors>Tantalum Capacitors Series: F95, Frameless™ Type: Conformal Coated Features: General Purpose Package: Tape & Reel Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,000 pcs Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 400mOhm Manufacturer Size Code: B Mounting Type: Surface Mount Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: AVX Corp/Kyocera Corp Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1382054-F951A686MBAAM1Q2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1382054-F951A686MBAAM1Q2
Capacitors - Tantalum Capacitors 1382054-F951A686MBAAM1Q2
Win Source Part Number: 1382054-F951A686MBAA M1Q2 Category: Capacitors>Tantalum Capacitors Series: F95, Frameless™ Type: Conformal Coated Features: General Purpose Package: Tape & Reel Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,000 pcs Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 400mOhm Manufacturer Size Code: B Mounting Type: Surface Mount Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: AVX Corp/Kyocera Corp Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382054-F951A686MBAAM1Q2
Category: Capacitors>Tantalum Capacitors
Series: F95, Frameless™
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 2,000 pcs
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 400mOhm
Manufacturer Size Code: B
Mounting Type: Surface Mount
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: AVX Corp/Kyocera Corp
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 10V 0.4 Ohm Capacitor
59-F951A686MBAAM1Q2
SMD 68uF 10V 0.4 Ohm Capacitor 59-F951A686MBAAM1Q2
Cap Tant Solid 68uF 10V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528 0.4 Ohm 125°C T/R Product overview: F951A686MBAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A686MBAAM1Q2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 10V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528 0.4 Ohm 125°C T/R Product overview: F951A686MBAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A686MBAAM1Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8449-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8449-1-ND
Tantalum Capacitors 478-8449-1-ND
68µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

68µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8449-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8449-6-ND
Tantalum Capacitors 478-8449-6-ND
68µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

68µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8449-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8449-2-ND
Tantalum Capacitors 478-8449-2-ND
68µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

68µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Capacitor Tant, 68Uf, 10V, 20%, 1411, Full Reel; Capacitance Kyocera Avx - 88T9462 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 20%, 1411, Full Reel; Capacitance Kyocera Avx
88T9462
Capacitor Tant, 68Uf, 10V, 20%, 1411, Full Reel; Capacitance Kyocera Avx 88T9462
CAPACITOR TANT, 68UF, 10V, 20%, 1411, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:461mA RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 20%, 1411, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:461mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F951A686MBAAM1Q2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A686MBAAM1Q2
Tantalum Capacitors F951A686MBAAM1Q2
CAP TANT 68UF 20% 10V 1411

CAP TANT 68UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951A686MBAAM1Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951A686MBAAM1Q2
Capacitors - Tantalum Capacitors F951A686MBAAM1Q2
CAP TANT 68UF 20% 10V 1411

CAP TANT 68UF 20% 10V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1382054-F951A686MBAAM1Q2 59-F951A686MBAAM1Q2 478-8449-1-ND 478-8449-6-ND 88T9462 F951A686MBAAM1Q2 F951A686MBAAM1Q2
Product Name Capacitors - Tantalum Capacitors SMD 68uF 10V 0.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 10V, 20%, 1411, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Polymer - 336XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details