AVX Corporation Tantalum Capacitors - F951A476MSAAQ2 F951A476MSAAQ2

Description
Manufacturer: AVX Corporation Win Source Part Number: 1037509-F951A476MSAA Q2 Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.063" (1.60mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±20% Manufacturer Size Code: S ESR: 1.1 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1037509-F951A476MSAA Q2 Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.063" (1.60mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±20% Manufacturer Size Code: S ESR: 1.1 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F951A476MSAAQ2 - 1037509-F951A476MSAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F951A476MSAAQ2
1037509-F951A476MSAAQ2
Tantalum Capacitors - F951A476MSAAQ2 1037509-F951A476MSAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 1037509-F951A476MSAA Q2 Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.063" (1.60mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±20% Manufacturer Size Code: S ESR: 1.1 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1037509-F951A476MSAAQ2
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.063" (1.60mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±20%
Manufacturer Size Code: S
ESR: 1.1 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V 1.1 Ohm Capacitor
59-F951A476MSAAQ2
SMD 47uF 10V 1.1 Ohm Capacitor 59-F951A476MSAAQ2
Cap Tant Solid 47uF 10V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 1.1 Ohm 125°C T/R Product overview: F951A476MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A476MSAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 1.1 Ohm 125°C T/R Product overview: F951A476MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A476MSAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8446-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8446-2-ND
Tantalum Capacitors 478-8446-2-ND
47µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm

47µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8446-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8446-6-ND
Tantalum Capacitors 478-8446-6-ND
47µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm

47µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8446-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8446-1-ND
Tantalum Capacitors 478-8446-1-ND
47µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm

47µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - F951A476MSAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A476MSAAQ2
Tantalum Capacitors F951A476MSAAQ2
CAP TANT 47UF 20% 10V 1206

CAP TANT 47UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951A476MSAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951A476MSAAQ2
Capacitors - Tantalum Capacitors F951A476MSAAQ2
CAP TANT 47UF 20% 10V 1206

CAP TANT 47UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - F951A476MSAAQ2 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F951A476MSAAQ2
Tantalum Capacitors F951A476MSAAQ2
CAP TANT 47UF 20% 10V 1206

CAP TANT 47UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1037509-F951A476MSAAQ2 59-F951A476MSAAQ2 478-8446-2-ND 478-8446-6-ND F951A476MSAAQ2 F951A476MSAAQ2 F951A476MSAAQ2
Product Name Tantalum Capacitors - F951A476MSAAQ2 SMD 47uF 10V 1.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C17CF3R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details