AVX Corporation SMD 47uF 10V 0.8 Ohm Capacitor F951A476MAAAQ2

Description
Cap Tant Solid 47uF 10V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 0.8 Ohm 125°C T/R Product overview: F951A476MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A476MAAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 10V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 0.8 Ohm 125°C T/R Product overview: F951A476MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A476MAAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 10V 0.8 Ohm Capacitor
59-F951A476MAAAQ2
SMD 47uF 10V 0.8 Ohm Capacitor 59-F951A476MAAAQ2
Cap Tant Solid 47uF 10V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 0.8 Ohm 125°C T/R Product overview: F951A476MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A476MAAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 0.8 Ohm 125°C T/R Product overview: F951A476MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A476MAAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951A476MAAAQ2 - 918866-F951A476MAAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F951A476MAAAQ2
918866-F951A476MAAAQ2
Tantalum Capacitors - F951A476MAAAQ2 918866-F951A476MAAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 918866-F951A476MAAAQ 2 Series: F95, Frameless™ Operating Temperature Range: -55°C ~ 125°C Features: Conformal Coated Tantalum Capacitors 1206 (3216 Metric) 800mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8444-6, 478-8444-2, 478-8444-1

Manufacturer: AVX Corporation
Win Source Part Number: 918866-F951A476MAAAQ2
Series: F95, Frameless™
Operating Temperature Range: -55°C ~ 125°C
Features: Conformal Coated Tantalum Capacitors 1206 (3216 Metric) 800mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8444-6, 478-8444-2, 478-8444-1

Buy Now Datasheet
Tantalum Capacitors - 478-8444-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8444-2-ND
Tantalum Capacitors 478-8444-2-ND
47µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm

47µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8444-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8444-6-ND
Tantalum Capacitors 478-8444-6-ND
47µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm

47µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8444-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8444-1-ND
Tantalum Capacitors 478-8444-1-ND
47µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm

47µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - F951A476MAAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A476MAAAQ2
Tantalum Capacitors F951A476MAAAQ2
CAP TANT 47UF 20% 10V 1206

CAP TANT 47UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951A476MAAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951A476MAAAQ2
Capacitors - Tantalum Capacitors F951A476MAAAQ2
CAP TANT 47UF 20% 10V 1206

CAP TANT 47UF 20% 10V 1206

Supplier's Site
Tantalum Capacitor, 47Uf 10V, 0.8 Ohm, 0.2, 3216-12, Full Reel; Capacitance Kyocera Avx - 54K5204 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 10V, 0.8 Ohm, 0.2, 3216-12, Full Reel; Capacitance Kyocera Avx
54K5204
Tantalum Capacitor, 47Uf 10V, 0.8 Ohm, 0.2, 3216-12, Full Reel; Capacitance Kyocera Avx 54K5204
TANTALUM CAPACITOR, 47UF 10V, 0.8 OHM, 0.2, 3216-12, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 10V, 0.8 OHM, 0.2, 3216-12, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F951A476MAAAQ2 918866-F951A476MAAAQ2 478-8444-2-ND 478-8444-6-ND F951A476MAAAQ2 F951A476MAAAQ2 54K5204
Product Name SMD 47uF 10V 0.8 Ohm Capacitor Tantalum Capacitors - F951A476MAAAQ2 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf 10V, 0.8 Ohm, 0.2, 3216-12, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 106NPS050MEL - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers