Kyocera Corporation Tantalum Capacitors F951A336MSAAQ2

Description
33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8438-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8438-6-ND
Tantalum Capacitors 478-8438-6-ND
33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm

33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8438-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8438-1-ND
Tantalum Capacitors 478-8438-1-ND
33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm

33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8438-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8438-2-ND
Tantalum Capacitors 478-8438-2-ND
33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm

33µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V 1.1 Ohm Capacitor
59-F951A336MSAAQ2
SMD 33uF 10V 1.1 Ohm Capacitor 59-F951A336MSAAQ2
Cap Tant Solid 33uF 10V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 1.1 Ohm 125°C T/R Product overview: F951A336MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A336MSAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 1.1 Ohm 125°C T/R Product overview: F951A336MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A336MSAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 33Uf 10V, 1.1 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx - 54K5203 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf 10V, 1.1 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx
54K5203
Capacitor Tant, 33Uf 10V, 1.1 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx 54K5203
CAPACITOR TANT, 33UF 10V, 1.1 OHM, 0.2, 3216-10; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.1ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

CAPACITOR TANT, 33UF 10V, 1.1 OHM, 0.2, 3216-10; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.1ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F951A336MSAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951A336MSAAQ2
Capacitors - Tantalum Capacitors F951A336MSAAQ2
CAP TANT 33UF 20% 10V 1206

CAP TANT 33UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - F951A336MSAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A336MSAAQ2
Tantalum Capacitors F951A336MSAAQ2
CAP TANT 33UF 20% 10V 1206

CAP TANT 33UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8438-6-ND 478-8438-1-ND 59-F951A336MSAAQ2 54K5203 F951A336MSAAQ2 F951A336MSAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 10V 1.1 Ohm Capacitor Capacitor Tant, 33Uf 10V, 1.1 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers