The F951A226MSAAQ2 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22OºF and a rated voltage of 10V. It is designed with a ±20% capacitance tolerance and operates effectively within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. The capacitor is compliant with the RoHS3 directive and is suitable for high-frequency applications. It has been 100% surge current tested, ensuring reliability under transient conditions. The device exhibits a low dissipation factor and a specified leakage current, making it appropriate for use in compact electronic devices such as smartphones, tablet PCs, and wireless modules. The capacitor is packaged in a standard conformal coated chip format, which aids in moisture resistance and enhances durability in various environments.
22µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1.1Ohm
CAPACITOR TANT, 22UF 10V, 1.1 OHM, 0.2, 3216-10; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.1ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF 10V, 1.1 OHM, 0.2, 3216-10; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 22UF 20% 10V 1206
CAP TANT 22UF 20% 10V 1206
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8431-2-ND | 54K5202 | 58R3326 | F951A226MSAAQ2 | F951A226MSAAQ2 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 22Uf 10V, 1.1 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx | Tantalum Capacitor, 22Uf 10V, 1.1 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |