CAP TANT 22UF 20% 10V 1206 Product overview: F951A226MQAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A226MQAAQ2 can be used for catalog matching and distributor lookup.
22µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 918865-F951A226MQAAQ
Series: F95, Frameless™
Operating Temperature Range: -55°C ~ 125°C
Features: Conformal Coated Tantalum Capacitors 1206 (3216 Metric) 2Ohm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8430-6, 478-8430-1, 478-8430-2
CAP TANT 22UF 20% 10V 1206
Capacitor,22uF,10VDC
CAP TANT 22UF 20% 10V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F951A226MQAAQ2 | 478-8430-2-ND | 918865-F951A226MQAAQ2 | F951A226MQAAQ2 | 54K5201 | F951A226MQAAQ2 |
| Product Name | 22UF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors - F951A226MQAAQ2 | Capacitors - Tantalum Capacitors | Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | ||
| WVDC | 10 volts | 10 volts |