Kyocera Corporation Tantalum Capacitors F951A226MAAAQ2

Description
22µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8428-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8428-6-ND
Tantalum Capacitors 478-8428-6-ND
22µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

22µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8428-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8428-2-ND
Tantalum Capacitors 478-8428-2-ND
22µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

22µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8428-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8428-1-ND
Tantalum Capacitors 478-8428-1-ND
22µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

22µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
59-F951A226MAAAQ2
22UF 10V Capacitor 59-F951A226MAAAQ2
CAP TANT 22UF 20% 10V 1206 Product overview: F951A226MAAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A226MAAAQ2 can be used for catalog matching and distributor lookup.

CAP TANT 22UF 20% 10V 1206 Product overview: F951A226MAAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A226MAAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951A226MAAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A226MAAAQ2
Tantalum Capacitors F951A226MAAAQ2
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951A226MAAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951A226MAAAQ2
Capacitors - Tantalum Capacitors F951A226MAAAQ2
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site
Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 49H8813 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
49H8813
Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 49H8813
Capacitor,22uF,10VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,22uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8428-6-ND 478-8428-2-ND 59-F951A226MAAAQ2 F951A226MAAAQ2 F951A226MAAAQ2 49H8813
Product Name Tantalum Capacitors Tantalum Capacitors 22UF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details