22µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm
22µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm
22µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm
Cap Tant Solid 22uF 10V A CASE 10%( 3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 0.9 Ohm 125°C T/R Product overview: F951A226KAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A226KAAAQ2 can be used for catalog matching and distributor lookup.
Capacitor,22uF,10VDC
CAP TANT 22UF 10% 10V 1206
CAP TANT 22UF 10% 10V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8425-1-ND | 478-8425-6-ND | 59-F951A226KAAAQ2 | 49H8812 | F951A226KAAAQ2 | F951A226KAAAQ2 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 10V 0.9 Ohm Capacitor | Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |