AVX Corporation Tantalum Capacitors F951A156MPAAQ2

Description
15µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F951A156MPAAQ2AVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F951A156MPAAQ2AVX-ND
Tantalum Capacitors F951A156MPAAQ2AVX-ND
15µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm

15µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - F951A156MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A156MPAAQ2
Tantalum Capacitors F951A156MPAAQ2
CAP TANT 15UF 20% 10V 0805

CAP TANT 15UF 20% 10V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951A156MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951A156MPAAQ2
Capacitors - Tantalum Capacitors F951A156MPAAQ2
CAP TANT 15UF 20% 10V 0805

CAP TANT 15UF 20% 10V 0805

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number F951A156MPAAQ2AVX-ND F951A156MPAAQ2 F951A156MPAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

15UF 20V Capacitor - 59-T491D156K020AS-F - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details