100µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm
100µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm
100µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm
Cap Tant Solid 100uF 10V A CASE 20%( 3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 1 Ohm 125°C T/R Product overview: F951A107MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A107MAAAQ2 can be used for catalog matching and distributor lookup.
CAP TANT 100UF 20% 10V 1206
CAP TANT 100UF 20% 10V 1206
CAPACITOR TANT, 100UF, 10V, 20%, SMD; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:274mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 100UF, 10V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes
CAP, 100UF, 10V, TANT, CASE A ROHS COMPLIANT: YES
CAP TANT 100UF 20% 10V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8421-2-ND | 478-8421-6-ND | 59-F951A107MAAAQ2 | F951A107MAAAQ2 | F951A107MAAAQ2 | 44W5387 | 26T4652 | 66AH5835 | F951A107MAAAQ2 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 10V 1 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 100Uf, 10V, 20%, Smd; Capacitance Kyocera Avx | Tantalum Capacitor, 100Uf, 10V, 20%, Smd, Full Reel; Capacitance Kyocera Avx | Cap, 100Uf, 10V, Tant, Case A Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |