Kyocera Corporation Capacitors - Tantalum Capacitors F951A107KAAAQ2

Description
Win Source Part Number: 1067105-F951A107KAAA Q2 Category: Capacitors>Tantalum Capacitors Series: F95, Frameless™ Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1Ohm Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm) Alternative Parts (Cross-Reference): F951A107KAAAQ2F951A1 07KAAAQ2.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-8419-6,478-8419- 1,478-8419-2
Request a Quote Datasheet
Description
Win Source Part Number: 1067105-F951A107KAAA Q2 Category: Capacitors>Tantalum Capacitors Series: F95, Frameless™ Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1Ohm Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm) Alternative Parts (Cross-Reference): F951A107KAAAQ2F951A1 07KAAAQ2.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-8419-6,478-8419- 1,478-8419-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1067105-F951A107KAAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1067105-F951A107KAAAQ2
Capacitors - Tantalum Capacitors 1067105-F951A107KAAAQ2
Win Source Part Number: 1067105-F951A107KAAA Q2 Category: Capacitors>Tantalum Capacitors Series: F95, Frameless™ Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1Ohm Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm) Alternative Parts (Cross-Reference): F951A107KAAAQ2F951A1 07KAAAQ2.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-8419-6,478-8419- 1,478-8419-2

Win Source Part Number: 1067105-F951A107KAAAQ2
Category: Capacitors>Tantalum Capacitors
Series: F95, Frameless™
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 1Ohm
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm)
Alternative Parts (Cross-Reference): F951A107KAAAQ2F951A107KAAAQ2.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-8419-6,478-8419-1,478-8419-2

Buy Now Datasheet
Tantalum Capacitors - 478-8419-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8419-2-ND
Tantalum Capacitors 478-8419-2-ND
100µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

100µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8419-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8419-6-ND
Tantalum Capacitors 478-8419-6-ND
100µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

100µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8419-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8419-1-ND
Tantalum Capacitors 478-8419-1-ND
100µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

100µF Conformal Coated Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V 1 Ohm Capacitor
59-F951A107KAAAQ2
SMD 100uF 10V 1 Ohm Capacitor 59-F951A107KAAAQ2
Cap Tant Solid 100uF 10V A CASE 10% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 1 Ohm 125°C T/R Product overview: F951A107KAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A107KAAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V A CASE 10% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 1 Ohm 125°C T/R Product overview: F951A107KAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A107KAAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951A107KAAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A107KAAAQ2
Tantalum Capacitors F951A107KAAAQ2
CAP TANT 100UF 10% 10V 1206

CAP TANT 100UF 10% 10V 1206

Supplier's Site Datasheet
Cap, 100Μf, 10V, 10%; Capacitance Kyocera Avx - 55AC2288 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, 10%; Capacitance Kyocera Avx
55AC2288
Cap, 100Μf, 10V, 10%; Capacitance Kyocera Avx 55AC2288
CAP, 100µF, 10V, 10%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F95 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 100µF, 10V, 10%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F95 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951A107KAAAQ2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F951A107KAAAQ2
Capacitors - Tantalum Capacitors F951A107KAAAQ2
CAP TANT 100UF 10% 10V 1206

CAP TANT 100UF 10% 10V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1067105-F951A107KAAAQ2 478-8419-2-ND 478-8419-6-ND 59-F951A107KAAAQ2 F951A107KAAAQ2 55AC2288 F951A107KAAAQ2
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 100uF 10V 1 Ohm Capacitor Tantalum Capacitors Cap, 100Μf, 10V, 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details