AVX Corporation Tantalum Capacitors F951A106MPAAQ2

Description
10µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8417-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8417-1-ND
Tantalum Capacitors 478-8417-1-ND
10µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm

10µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8417-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8417-6-ND
Tantalum Capacitors 478-8417-6-ND
10µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm

10µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8417-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8417-2-ND
Tantalum Capacitors 478-8417-2-ND
10µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm

10µF Conformal Coated Tantalum Capacitors 10V 0805 (2012 Metric) 3Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V 3 Ohm Capacitor
59-F951A106MPAAQ2
SMD 10uF 10V 3 Ohm Capacitor 59-F951A106MPAAQ2
Cap Tant Solid 10uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 3 Ohm 125°C T/R Product overview: F951A106MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A106MPAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 3 Ohm 125°C T/R Product overview: F951A106MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A106MPAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 10V, 2 Ohm, 0.2, 2012-12, Full Reel; Capacitance Kyocera Avx - 97C9389 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 2 Ohm, 0.2, 2012-12, Full Reel; Capacitance Kyocera Avx
97C9389
Tantalum Capacitor, 10Uf, 10V, 2 Ohm, 0.2, 2012-12, Full Reel; Capacitance Kyocera Avx 97C9389
TANTALUM CAPACITOR, 10UF, 10V, 2 OHM, 0.2, 2012-12, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 2 OHM, 0.2, 2012-12, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 10V, 2 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx - 58R3324 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 10V, 2 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx
58R3324
Capacitor Tant, 10Uf, 10V, 2 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx 58R3324
CAPACITOR TANT, 10UF, 10V, 2 OHM, 0.2, 2012-12; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:100mA RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 10V, 2 OHM, 0.2, 2012-12; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 10V, 20% Rohs Compliant Kyocera Avx - 55AC2287 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 20% Rohs Compliant Kyocera Avx
55AC2287
Cap, 10Μf, 10V, 20% Rohs Compliant Kyocera Avx 55AC2287
CAP, 10µF, 10V, 20% ROHS COMPLIANT: YES

CAP, 10µF, 10V, 20% ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - F951A106MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A106MPAAQ2
Tantalum Capacitors F951A106MPAAQ2
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951A106MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951A106MPAAQ2
Capacitors - Tantalum Capacitors F951A106MPAAQ2
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8417-1-ND 478-8417-6-ND 59-F951A106MPAAQ2 97C9389 55AC2287 F951A106MPAAQ2 F951A106MPAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 10V 3 Ohm Capacitor Tantalum Capacitor, 10Uf, 10V, 2 Ohm, 0.2, 2012-12, Full Reel; Capacitance Kyocera Avx Cap, 10Μf, 10V, 20% Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106SML100MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers