68µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm
68µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm
68µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm
CAPACITOR TANT, 68UF, 6.3V, 20%, 1206, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:-; Product Width:1.6mmRoHS Compliant: Yes
CAP TANT 68UF 20% 6.3V 1206
CAP TANT 68UF 20% 6.3V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8415-2-ND | 478-8415-6-ND | 88T9449 | F950J686MSAAM1Q2 | F950J686MSAAM1Q2 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 68Uf, 6.3V, 20%, 1206, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |