Kyocera Corporation Tantalum Capacitors F950J686MPAAQ2

Description
68µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.2Ohm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8414-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8414-2-ND
Tantalum Capacitors 478-8414-2-ND
68µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.2Ohm

68µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8414-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8414-1-ND
Tantalum Capacitors 478-8414-1-ND
68µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.2Ohm

68µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8414-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8414-6-ND
Tantalum Capacitors 478-8414-6-ND
68µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.2Ohm

68µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.2Ohm

Buy Now Datasheet
SMD 68uF 6.3V 1.2 Ohm Capacitor - 59-F950J686MPAAQ2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68uF 6.3V 1.2 Ohm Capacitor
59-F950J686MPAAQ2
SMD 68uF 6.3V 1.2 Ohm Capacitor 59-F950J686MPAAQ2
Cap Tant Solid 68uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 1.2 Ohm 125°C T/R Product overview: F950J686MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J686MPAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 1.2 Ohm 125°C T/R Product overview: F950J686MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J686MPAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F950J686MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950J686MPAAQ2
Tantalum Capacitors F950J686MPAAQ2
CAP TANT 68UF 20% 6.3V 0805

CAP TANT 68UF 20% 6.3V 0805

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 88T9448 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
88T9448
Capacitor Tant, 68Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 88T9448
CAPACITOR TANT, 68UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mARoHS Compliant: Yes

CAPACITOR TANT, 68UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mARoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F950J686MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950J686MPAAQ2
Capacitors - Tantalum Capacitors F950J686MPAAQ2
CAP TANT 68UF 20% 6.3V 0805

CAP TANT 68UF 20% 6.3V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8414-2-ND 478-8414-6-ND 59-F950J686MPAAQ2 F950J686MPAAQ2 88T9448 F950J686MPAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 68uF 6.3V 1.2 Ohm Capacitor Tantalum Capacitors Capacitor Tant, 68Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details