Cap Tant Solid 68uF 6.3V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 0.5 Ohm 125°C T/R Product overview: F950J686MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J686MAAAQ2 can be used for catalog matching and distributor lookup.
68µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 500mOhm
CAP TANT 68UF 20% 6.3V 1206
CAPACITOR TANT, 68UF 6.3V 0.5 OHM 20%, 3216-12; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes
CAP TANT 68UF 20% 6.3V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F950J686MAAAQ2 | F950J686MAAAQ2AVX-ND | F950J686MAAAQ2 | 54K5197 | F950J686MAAAQ2 |
| Product Name | SMD 68uF 6.3V 0.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 68Uf 6.3V 0.5 Ohm 20%, 3216-12; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |