470µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm @ 100kHz
470µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm @ 100kHz
470µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm @ 100kHz
Cap Tant Solid 470uF 63V B CASE 20%( 3.5 X 2.8 X 1.8mm) Inward L SMD 3528-20 0.5 Ohm 125°C T/R Product overview: F950J477MBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 63V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 63V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J477MBAAQ2 can be used for catalog matching and distributor lookup.
CAP TANT 470UF 20% 6.3V 1411
CAP TANT 470UF 20% 6.3V 1411
CAP TANT 470UF 20% 6.3V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-10647-1-ND | 478-10647-6-ND | 59-F950J477MBAAQ2 | F950J477MBAAQ2 | F950J477MBAAQ2 | F950J477MBAAQ2 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 470uF 63V 0.5 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |