33µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.1Ohm
33µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.1Ohm
33µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.1Ohm
Cap Tant Solid 33uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 1.1 Ohm 125°C T/R Product overview: F950J336MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J336MPAAQ2 can be used for catalog matching and distributor lookup.
CAP TANT 33UF 20% 6.3V 0805
Capacitor,33uF,6.3VD
CAP TANT 33UF 20% 6.3V 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8406-1-ND | 478-8406-6-ND | 59-F950J336MPAAQ2 | F950J336MPAAQ2 | 54K5192 | F950J336MPAAQ2 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 33uF 6.3V 1.1 Ohm Capacitor | Tantalum Capacitors | Capacitor,33Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |