AVX Corporation SMD 220uF 6.3V 0.4 Ohm Capacitor F950J227MBAAQ2

Description
Cap Tant Solid 220uF 6.3V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.4 Ohm 125°C T/R Product overview: F950J227MBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J227MBAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 220uF 6.3V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.4 Ohm 125°C T/R Product overview: F950J227MBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J227MBAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V 0.4 Ohm Capacitor
59-F950J227MBAAQ2
SMD 220uF 6.3V 0.4 Ohm Capacitor 59-F950J227MBAAQ2
Cap Tant Solid 220uF 6.3V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.4 Ohm 125°C T/R Product overview: F950J227MBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J227MBAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 6.3V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.4 Ohm 125°C T/R Product overview: F950J227MBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J227MBAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F950J227MBAAQ2 - 850053-F950J227MBAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F950J227MBAAQ2
850053-F950J227MBAAQ2
Tantalum Capacitors - F950J227MBAAQ2 850053-F950J227MBAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 850053-F950J227MBAAQ 2 Series: F95, Frameless™ Features: 220 µF Tantalum Capacitors 6.3 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8404-2, 478-8404-1, 478-8404-6

Manufacturer: AVX Corporation
Win Source Part Number: 850053-F950J227MBAAQ2
Series: F95, Frameless™
Features: 220 µF Tantalum Capacitors 6.3 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8404-2, 478-8404-1, 478-8404-6

Buy Now Datasheet
Tantalum Capacitors - 478-8404-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8404-1-ND
Tantalum Capacitors 478-8404-1-ND
220µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8404-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8404-2-ND
Tantalum Capacitors 478-8404-2-ND
220µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8404-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8404-6-ND
Tantalum Capacitors 478-8404-6-ND
220µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - F950J227MBAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950J227MBAAQ2
Tantalum Capacitors F950J227MBAAQ2
CAP TANT 220UF 20% 6.3V 1411

CAP TANT 220UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitor Tant, 220Uf, 6.3V, 3528-21 20%, Full Reel; Capacitance Kyocera Avx - 58R4054 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 6.3V, 3528-21 20%, Full Reel; Capacitance Kyocera Avx
58R4054
Capacitor Tant, 220Uf, 6.3V, 3528-21 20%, Full Reel; Capacitance Kyocera Avx 58R4054
CAPACITOR TANT, 220UF, 6.3V, 3528-21 20%, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:-RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 6.3V, 3528-21 20%, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf, 6.3V, 3528-21 20%; Capacitance Kyocera Avx - 70R1049 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 6.3V, 3528-21 20%; Capacitance Kyocera Avx
70R1049
Tantalum Capacitor, 220Uf, 6.3V, 3528-21 20%; Capacitance Kyocera Avx 70R1049
TANTALUM CAPACITOR, 220UF, 6.3V, 3528-21 20%; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:461mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 6.3V, 3528-21 20%; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:461mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F950J227MBAAQ2 850053-F950J227MBAAQ2 478-8404-1-ND 478-8404-6-ND F950J227MBAAQ2 58R4054 70R1049
Product Name SMD 220uF 6.3V 0.4 Ohm Capacitor Tantalum Capacitors - F950J227MBAAQ2 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 220Uf, 6.3V, 3528-21 20%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 220Uf, 6.3V, 3528-21 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details