Kyocera Corporation Tantalum Capacitors F950J157MBAAQ2

Description
150µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8399-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8399-6-ND
Tantalum Capacitors 478-8399-6-ND
150µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

150µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8399-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8399-1-ND
Tantalum Capacitors 478-8399-1-ND
150µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

150µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8399-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8399-2-ND
Tantalum Capacitors 478-8399-2-ND
150µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

150µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 6.3V 0.4 Ohm Capacitor
59-F950J157MBAAQ2
SMD 150uF 6.3V 0.4 Ohm Capacitor 59-F950J157MBAAQ2
Cap Tant Solid 150uF 6.3V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.4 Ohm 125°C T/R Product overview: F950J157MBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J157MBAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 6.3V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.4 Ohm 125°C T/R Product overview: F950J157MBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J157MBAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conformal Small / T&r Rohs Compliant Kyocera Avx - 58R4052 - Newark, An Avnet Company
Chicago, IL, United States
Conformal Small / T&r Rohs Compliant Kyocera Avx
58R4052
Conformal Small / T&r Rohs Compliant Kyocera Avx 58R4052
CONFORMAL SMALL / T&R ROHS COMPLIANT: YES

CONFORMAL SMALL / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - F950J157MBAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950J157MBAAQ2
Capacitors - Tantalum Capacitors F950J157MBAAQ2
CAP TANT 150UF 20% 6.3V 1411

CAP TANT 150UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - F950J157MBAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950J157MBAAQ2
Tantalum Capacitors F950J157MBAAQ2
CAP TANT 150UF 20% 6.3V 1411

CAP TANT 150UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8399-6-ND 478-8399-1-ND 59-F950J157MBAAQ2 58R4052 F950J157MBAAQ2 F950J157MBAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 150uF 6.3V 0.4 Ohm Capacitor Conformal Small / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL226K016S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers