Kyocera Corporation Tantalum Capacitors F950J156MPAAQ2

Description
15µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.8Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F950J156MPAAQ2AVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F950J156MPAAQ2AVX-ND
Tantalum Capacitors F950J156MPAAQ2AVX-ND
15µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.8Ohm

15µF Conformal Coated Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 6.3V 1.8 Ohm Capacitor
59-F950J156MPAAQ2
SMD 15uF 6.3V 1.8 Ohm Capacitor 59-F950J156MPAAQ2
Cap Tant Solid 15uF 6.3V P CASE 20%( 2.2 X 1.25 X 1mm) Pad SMD 1.8 Ohm 125°C T/R Product overview: F950J156MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 6.3V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J156MPAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 6.3V P CASE 20%( 2.2 X 1.25 X 1mm) Pad SMD 1.8 Ohm 125°C T/R Product overview: F950J156MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 6.3V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J156MPAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F950J156MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950J156MPAAQ2
Tantalum Capacitors F950J156MPAAQ2
CAP TANT 15UF 20% 6.3V 0805

CAP TANT 15UF 20% 6.3V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F950J156MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950J156MPAAQ2
Capacitors - Tantalum Capacitors F950J156MPAAQ2
CAP TANT 15UF 20% 6.3V 0805

CAP TANT 15UF 20% 6.3V 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F950J156MPAAQ2AVX-ND 59-F950J156MPAAQ2 F950J156MPAAQ2 F950J156MPAAQ2
Product Name Tantalum Capacitors SMD 15uF 6.3V 1.8 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Tantalum Capacitors - TAC684K050P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details