AVX Corporation SMD 100uF 6.3V 0.6 Ohm Capacitor F950J107MTAAM1Q2

Description
Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R Product overview: F950J107MTAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MTAAM1Q2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R Product overview: F950J107MTAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MTAAM1Q2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V 0.6 Ohm Capacitor
59-F950J107MTAAM1Q2
SMD 100uF 6.3V 0.6 Ohm Capacitor 59-F950J107MTAAM1Q2
Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R Product overview: F950J107MTAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MTAAM1Q2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R Product overview: F950J107MTAAM1Q2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MTAAM1Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F950J107MTAAM1Q2 - 774393-F950J107MTAAM1Q2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F950J107MTAAM1Q2
774393-F950J107MTAAM1Q2
Tantalum Capacitors - F950J107MTAAM1Q2 774393-F950J107MTAAM1Q2
Manufacturer: AVX Corporation Win Source Part Number: 774393-F950J107MTAAM 1Q2 Series: F95, Frameless Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 600 mOhm Manufacturer Size Code: T Family Name: MUSE F95 Categories: Capacitors Dimension: 0.138" L x 0.106" W (3.50mm x 2.70mm) Height - Seated (Maximum): 0.063" (1.60mm) Voltage Rating DC: 6.3V Introduction Date: February 06, 2013 ECCN: EAR99 Country of Origin: Czech Republic, El Salvador, United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 774393-F950J107MTAAM1Q2
Series: F95, Frameless
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 600 mOhm
Manufacturer Size Code: T
Family Name: MUSE F95
Categories: Capacitors
Dimension: 0.138" L x 0.106" W (3.50mm x 2.70mm)
Height - Seated (Maximum): 0.063" (1.60mm)
Voltage Rating DC: 6.3V
Introduction Date: February 06, 2013
ECCN: EAR99
Country of Origin: Czech Republic, El Salvador, United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-8397-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8397-6-ND
Tantalum Capacitors 478-8397-6-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8397-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8397-1-ND
Tantalum Capacitors 478-8397-1-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8397-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8397-2-ND
Tantalum Capacitors 478-8397-2-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - F950J107MTAAM1Q2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950J107MTAAM1Q2
Tantalum Capacitors F950J107MTAAM1Q2
CAP TANT 100UF 20% 6.3V 1411

CAP TANT 100UF 20% 6.3V 1411

Supplier's Site Datasheet
Tantalum Capacitors - F950J107MTAAM1Q2 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F950J107MTAAM1Q2
Tantalum Capacitors F950J107MTAAM1Q2
CAP TANT 100UF 20% 6.3V 1411

CAP TANT 100UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitor Tant, 100Uf, 6.3V, 20%, 1411, Full Reel; Capacitance Kyocera Avx - 88T9435 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 6.3V, 20%, 1411, Full Reel; Capacitance Kyocera Avx
88T9435
Capacitor Tant, 100Uf, 6.3V, 20%, 1411, Full Reel; Capacitance Kyocera Avx 88T9435
CAPACITOR TANT, 100UF, 6.3V, 20%, 1411, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 6.3V, 20%, 1411, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F950J107MTAAM1Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950J107MTAAM1Q2
Capacitors - Tantalum Capacitors F950J107MTAAM1Q2
CAP TANT 100UF 20% 6.3V 1411

CAP TANT 100UF 20% 6.3V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F950J107MTAAM1Q2 774393-F950J107MTAAM1Q2 478-8397-6-ND 478-8397-1-ND F950J107MTAAM1Q2 F950J107MTAAM1Q2 88T9435 F950J107MTAAM1Q2
Product Name SMD 100uF 6.3V 0.6 Ohm Capacitor Tantalum Capacitors - F950J107MTAAM1Q2 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf, 6.3V, 20%, 1411, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel; Reel package Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 4.7UF, 20V, 10% - 70186194 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers