AVX Corporation 100UF 6.3V Capacitor F950J107MSAAM1Q2

Description
CAP TANT 100UF 20% 6.3V 1206 Product overview: F950J107MSAAM1Q2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MSAAM1Q2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 100UF 20% 6.3V 1206 Product overview: F950J107MSAAM1Q2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MSAAM1Q2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100UF 6.3V Capacitor
59-F950J107MSAAM1Q2
100UF 6.3V Capacitor 59-F950J107MSAAM1Q2
CAP TANT 100UF 20% 6.3V 1206 Product overview: F950J107MSAAM1Q2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MSAAM1Q2 can be used for catalog matching and distributor lookup.

CAP TANT 100UF 20% 6.3V 1206 Product overview: F950J107MSAAM1Q2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107MSAAM1Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8395-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8395-6-ND
Tantalum Capacitors 478-8395-6-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8395-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8395-2-ND
Tantalum Capacitors 478-8395-2-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8395-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8395-1-ND
Tantalum Capacitors 478-8395-1-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - F950J107MSAAM1Q2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950J107MSAAM1Q2
Tantalum Capacitors F950J107MSAAM1Q2
CAP TANT 100UF 20% 6.3V 1206

CAP TANT 100UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitor Tant, 100Uf, 6.3V, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 88T9434 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 6.3V, 20%, 1206, Full Reel; Capacitance Kyocera Avx
88T9434
Capacitor Tant, 100Uf, 6.3V, 20%, 1206, Full Reel; Capacitance Kyocera Avx 88T9434
CAPACITOR TANT, 100UF, 6.3V, 20%, 1206, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 6.3V, 20%, 1206, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F950J107MSAAM1Q2 478-8395-6-ND 478-8395-2-ND F950J107MSAAM1Q2 88T9434
Product Name 100UF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf, 6.3V, 20%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers