Kyocera Corporation Tantalum Capacitors F950J107KSAAQ2

Description
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8389-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8389-2-ND
Tantalum Capacitors 478-8389-2-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8389-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8389-1-ND
Tantalum Capacitors 478-8389-1-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8389-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8389-6-ND
Tantalum Capacitors 478-8389-6-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V 0.9 Ohm Capacitor
59-F950J107KSAAQ2
SMD 100uF 6.3V 0.9 Ohm Capacitor 59-F950J107KSAAQ2
Cap Tant Solid 100uF 6.3V S CASE 10% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 0.9 Ohm 125°C T/R Product overview: F950J107KSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107KSAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 6.3V S CASE 10% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 0.9 Ohm 125°C T/R Product overview: F950J107KSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950J107KSAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F950J107KSAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950J107KSAAQ2
Tantalum Capacitors F950J107KSAAQ2
CAP TANT 100UF 10% 6.3V 1206

CAP TANT 100UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8389-2-ND 478-8389-6-ND 59-F950J107KSAAQ2 F950J107KSAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 6.3V 0.9 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details