Kyocera Corporation Tantalum Capacitors F950G686MSAAQ2

Description
68µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F950G686MSAAQ2AVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F950G686MSAAQ2AVX-ND
Tantalum Capacitors F950G686MSAAQ2AVX-ND
68µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

68µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 4V 0.8 Ohm Capacitor
59-F950G686MSAAQ2
SMD 68uF 4V 0.8 Ohm Capacitor 59-F950G686MSAAQ2
Cap Tant Solid 68uF 4V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 0.8 Ohm 125°C T/R Product overview: F950G686MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 4V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 4V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G686MSAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 4V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 0.8 Ohm 125°C T/R Product overview: F950G686MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 4V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 4V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G686MSAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1148168-F950G686MSAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1148168-F950G686MSAAQ2
Capacitors - Tantalum Capacitors 1148168-F950G686MSAAQ2
Win Source Part Number: 1148168-F950G686MSAA Q2 Category: Capacitors>Tantalum Capacitors Series: F95, Frameless™ Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 800mOhm Manufacturer Size Code: S Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): F950G686MSAAQ2.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: F950G686MSAAQ2AVX,22 66-F950G686MSAAQ2

Win Source Part Number: 1148168-F950G686MSAAQ2
Category: Capacitors>Tantalum Capacitors
Series: F95, Frameless™
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 800mOhm
Manufacturer Size Code: S
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): F950G686MSAAQ2.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: F950G686MSAAQ2AVX,2266-F950G686MSAAQ2

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F950G686MSAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950G686MSAAQ2
Capacitors - Tantalum Capacitors F950G686MSAAQ2
CAP TANT 68UF 20% 4V 1206

CAP TANT 68UF 20% 4V 1206

Supplier's Site
Tantalum Capacitors - F950G686MSAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950G686MSAAQ2
Tantalum Capacitors F950G686MSAAQ2
CAP TANT 68UF 20% 4V 1206

CAP TANT 68UF 20% 4V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number F950G686MSAAQ2AVX-ND 59-F950G686MSAAQ2 1148168-F950G686MSAAQ2 F950G686MSAAQ2 F950G686MSAAQ2
Product Name Tantalum Capacitors SMD 68uF 4V 0.8 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 107SML016MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers