Kyocera Corporation SMD 330uF 4V 0.8 Ohm Capacitor F950G337MTAAQ2

Description
Cap Tant Solid 330uF 4V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 3527-12 0.8 Ohm 125°C T/R Product overview: F950G337MTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G337MTAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 330uF 4V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 3527-12 0.8 Ohm 125°C T/R Product overview: F950G337MTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G337MTAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 4V 0.8 Ohm Capacitor
59-F950G337MTAAQ2
SMD 330uF 4V 0.8 Ohm Capacitor 59-F950G337MTAAQ2
Cap Tant Solid 330uF 4V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 3527-12 0.8 Ohm 125°C T/R Product overview: F950G337MTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G337MTAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 4V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 3527-12 0.8 Ohm 125°C T/R Product overview: F950G337MTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G337MTAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8382-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8382-1-ND
Tantalum Capacitors 478-8382-1-ND
330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 800mOhm

330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8382-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8382-2-ND
Tantalum Capacitors 478-8382-2-ND
330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 800mOhm

330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8382-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8382-6-ND
Tantalum Capacitors 478-8382-6-ND
330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 800mOhm

330µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1328928-F950G337MTAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1328928-F950G337MTAAQ2
Capacitors - Tantalum Capacitors 1328928-F950G337MTAAQ2
Manufacturer: KYOCERA AVX Win Source Part Number: 1328928-F950G337MTAA Q2 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Size / Dimension: 0.138" L x 0.106" W (3.50mm x 2.70mm) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 800mOhm Manufacturer Size Code: T Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8382-1,478-8382- 2,478-8382-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1328928-F950G337MTAAQ2
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Size / Dimension: 0.138" L x 0.106" W (3.50mm x 2.70mm)
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 2,500
Mounting: Surface Mount
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 800mOhm
Manufacturer Size Code: T
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1411 (3528 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8382-1,478-8382-2,478-8382-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - F950G337MTAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950G337MTAAQ2
Tantalum Capacitors F950G337MTAAQ2
CAP TANT 330UF 20% 4V 1411

CAP TANT 330UF 20% 4V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F950G337MTAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950G337MTAAQ2
Capacitors - Tantalum Capacitors F950G337MTAAQ2
CAP TANT 330UF 20% 4V 1411

CAP TANT 330UF 20% 4V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F950G337MTAAQ2 478-8382-1-ND 478-8382-6-ND 1328928-F950G337MTAAQ2 F950G337MTAAQ2 F950G337MTAAQ2
Product Name SMD 330uF 4V 0.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX122M100H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers