Kyocera Corporation Tantalum Capacitors F950G337MAAAQ2

Description
330µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8378-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8378-1-ND
Tantalum Capacitors 478-8378-1-ND
330µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

330µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8378-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8378-6-ND
Tantalum Capacitors 478-8378-6-ND
330µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

330µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8378-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8378-2-ND
Tantalum Capacitors 478-8378-2-ND
330µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

330µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 4V 0.8 Ohm Capacitor
59-F950G337MAAAQ2
SMD 330uF 4V 0.8 Ohm Capacitor 59-F950G337MAAAQ2
Cap Tant Solid 330uF 4V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 0.8 Ohm 125°C T/R Product overview: F950G337MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G337MAAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 4V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 0.8 Ohm 125°C T/R Product overview: F950G337MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 4V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 4V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G337MAAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F950G337MAAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950G337MAAAQ2
Tantalum Capacitors F950G337MAAAQ2
CAP TANT 330UF 20% 4V 1206

CAP TANT 330UF 20% 4V 1206

Supplier's Site Datasheet
Cap, 330Μf, 4V, 20%; Capacitance Kyocera Avx - 55AC2281 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 4V, 20%; Capacitance Kyocera Avx
55AC2281
Cap, 330Μf, 4V, 20%; Capacitance Kyocera Avx 55AC2281
CAP, 330µF, 4V, 20%; Capacitance:330µF; Voltage Rating:4V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F95 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 330µF, 4V, 20%; Capacitance:330µF; Voltage Rating:4V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F95 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F950G337MAAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950G337MAAAQ2
Capacitors - Tantalum Capacitors F950G337MAAAQ2
CAP TANT 330UF 20% 4V 1206

CAP TANT 330UF 20% 4V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8378-1-ND 478-8378-6-ND 59-F950G337MAAAQ2 F950G337MAAAQ2 55AC2281 F950G337MAAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 330uF 4V 0.8 Ohm Capacitor Tantalum Capacitors Cap, 330Μf, 4V, 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Tantalum Capacitors - TDL107K006S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details