AVX Corporation SMD 220uF 4V 0.6 Ohm Capacitor F950G227MTAAQ2

Description
Cap Tant Solid 220uF 4V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 3527-12 0.6 Ohm 125°C T/R Product overview: F950G227MTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G227MTAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 220uF 4V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 3527-12 0.6 Ohm 125°C T/R Product overview: F950G227MTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G227MTAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 4V 0.6 Ohm Capacitor
59-F950G227MTAAQ2
SMD 220uF 4V 0.6 Ohm Capacitor 59-F950G227MTAAQ2
Cap Tant Solid 220uF 4V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 3527-12 0.6 Ohm 125°C T/R Product overview: F950G227MTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G227MTAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 4V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 3527-12 0.6 Ohm 125°C T/R Product overview: F950G227MTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G227MTAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8374-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8374-6-ND
Tantalum Capacitors 478-8374-6-ND
220µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 600mOhm

220µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8374-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8374-1-ND
Tantalum Capacitors 478-8374-1-ND
220µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 600mOhm

220µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8374-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8374-2-ND
Tantalum Capacitors 478-8374-2-ND
220µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 600mOhm

220µF Conformal Coated Tantalum Capacitors 4V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - F950G227MTAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950G227MTAAQ2
Tantalum Capacitors F950G227MTAAQ2
CAP TANT 220UF 20% 4V 1411

CAP TANT 220UF 20% 4V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F950G227MTAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950G227MTAAQ2
Capacitors - Tantalum Capacitors F950G227MTAAQ2
CAP TANT 220UF 20% 4V 1411

CAP TANT 220UF 20% 4V 1411

Supplier's Site
Conformal Small / T&r Rohs Compliant Kyocera Avx - 58R4042 - Newark, An Avnet Company
Chicago, IL, United States
Conformal Small / T&r Rohs Compliant Kyocera Avx
58R4042
Conformal Small / T&r Rohs Compliant Kyocera Avx 58R4042
CONFORMAL SMALL / T&R ROHS COMPLIANT: YES

CONFORMAL SMALL / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F950G227MTAAQ2 478-8374-6-ND 478-8374-1-ND F950G227MTAAQ2 F950G227MTAAQ2 58R4042
Product Name SMD 220uF 4V 0.6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Conformal Small / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC106K020P05-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers