AVX Corporation Tantalum Capacitors F950G227MSAAQ2

Description
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8372-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8372-1-ND
Tantalum Capacitors 478-8372-1-ND
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8372-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8372-6-ND
Tantalum Capacitors 478-8372-6-ND
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8372-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8372-2-ND
Tantalum Capacitors 478-8372-2-ND
220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

220µF Conformal Coated Tantalum Capacitors 4V 1206 (3216 Metric) 800mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 4V 0.8 Ohm Capacitor
59-F950G227MSAAQ2
SMD 220uF 4V 0.8 Ohm Capacitor 59-F950G227MSAAQ2
Cap Tant Solid 220uF 4V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 0.8 Ohm 125°C T/R Product overview: F950G227MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G227MSAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 4V S CASE 20% (3.2 X 1.6 X 1mm) Pad SMD 3216-12 0.8 Ohm 125°C T/R Product overview: F950G227MSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G227MSAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F950G227MSAAQ2 - 918861-F950G227MSAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F950G227MSAAQ2
918861-F950G227MSAAQ2
Tantalum Capacitors - F950G227MSAAQ2 918861-F950G227MSAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 918861-F950G227MSAAQ 2 Series: F95, Frameless™ Operating Temperature Range: -55°C ~ 125°C Features: 220 µF Conformal Coated Tantalum Capacitors 4 V 1206 (3216 Metric) 800mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8372-1, 478-8372-2, 478-8372-6

Manufacturer: AVX Corporation
Win Source Part Number: 918861-F950G227MSAAQ2
Series: F95, Frameless™
Operating Temperature Range: -55°C ~ 125°C
Features: 220 µF Conformal Coated Tantalum Capacitors 4 V 1206 (3216 Metric) 800mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8372-1, 478-8372-2, 478-8372-6

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F950G227MSAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950G227MSAAQ2
Capacitors - Tantalum Capacitors F950G227MSAAQ2
CAP TANT 220UF 20% 4V 1206

CAP TANT 220UF 20% 4V 1206

Supplier's Site
Tantalum Capacitors - F950G227MSAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950G227MSAAQ2
Tantalum Capacitors F950G227MSAAQ2
CAP TANT 220UF 20% 4V 1206

CAP TANT 220UF 20% 4V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf 4V, 0.8 Ohm, 0.2, 3216-10, Full Reel; Capacitance Kyocera Avx - 27M9843 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf 4V, 0.8 Ohm, 0.2, 3216-10, Full Reel; Capacitance Kyocera Avx
27M9843
Tantalum Capacitor, 220Uf 4V, 0.8 Ohm, 0.2, 3216-10, Full Reel; Capacitance Kyocera Avx 27M9843
TANTALUM CAPACITOR, 220UF 4V, 0.8 OHM, 0.2, 3216-10, FULL REEL; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:S; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF 4V, 0.8 OHM, 0.2, 3216-10, FULL REEL; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:S; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf 4V, 0.8 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx - 58R3315 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf 4V, 0.8 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx
58R3315
Tantalum Capacitor, 220Uf 4V, 0.8 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx 58R3315
TANTALUM CAPACITOR, 220UF 4V, 0.8 OHM, 0.2, 3216-10; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:S; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF 4V, 0.8 OHM, 0.2, 3216-10; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:S; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, F95 Series, 220 F, 20%, 4 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx - 52X6052 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, F95 Series, 220 F, 20%, 4 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx
52X6052
Surface Mount Tantalum Capacitor, F95 Series, 220 F, 20%, 4 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx 52X6052
Surface Mount Tantalum Capacitor, F95 Series, 220 F, 20%, 4 V, 1206 [3216 Metric], S RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, F95 Series, 220 F, 20%, 4 V, 1206 [3216 Metric], S RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8372-1-ND 478-8372-6-ND 59-F950G227MSAAQ2 918861-F950G227MSAAQ2 F950G227MSAAQ2 F950G227MSAAQ2 27M9843 52X6052
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 4V 0.8 Ohm Capacitor Tantalum Capacitors - F950G227MSAAQ2 Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 220Uf 4V, 0.8 Ohm, 0.2, 3216-10, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, F95 Series, 220 F, 20%, 4 V, 1206 [3216 Metric], S Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details