Kyocera Corporation Tantalum Capacitors F950G157MPAAQ2

Description
150µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 1.1Ohm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8362-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8362-6-ND
Tantalum Capacitors 478-8362-6-ND
150µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 1.1Ohm

150µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8362-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8362-1-ND
Tantalum Capacitors 478-8362-1-ND
150µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 1.1Ohm

150µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8362-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8362-2-ND
Tantalum Capacitors 478-8362-2-ND
150µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 1.1Ohm

150µF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 1.1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 4V 1.1 Ohm Capacitor
59-F950G157MPAAQ2
SMD 150uF 4V 1.1 Ohm Capacitor 59-F950G157MPAAQ2
Cap Tant Solid 150uF 4V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 1.1 Ohm 125°C T/R Product overview: F950G157MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 4V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 4V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G157MPAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 4V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 1.1 Ohm 125°C T/R Product overview: F950G157MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 4V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 4V, 1.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F950G157MPAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F950G157MPAAQ2 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F950G157MPAAQ2
Tantalum Capacitors F950G157MPAAQ2
CAP TANT 150UF 20% 4V 0805

CAP TANT 150UF 20% 4V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F950G157MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F950G157MPAAQ2
Capacitors - Tantalum Capacitors F950G157MPAAQ2
CAP TANT 150UF 20% 4V 0805

CAP TANT 150UF 20% 4V 0805

Supplier's Site
Tantalum Capacitors - F950G157MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F950G157MPAAQ2
Tantalum Capacitors F950G157MPAAQ2
CAP TANT 150UF 20% 4V 0805

CAP TANT 150UF 20% 4V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8362-6-ND 478-8362-1-ND 59-F950G157MPAAQ2 F950G157MPAAQ2 F950G157MPAAQ2 F950G157MPAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 150uF 4V 1.1 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers