Kyocera Corporation Tantalum Capacitors F931V685MCC

Description
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8353-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8353-2-ND
Tantalum Capacitors 478-8353-2-ND
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8353-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8353-6-ND
Tantalum Capacitors 478-8353-6-ND
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8353-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8353-1-ND
Tantalum Capacitors 478-8353-1-ND
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.8Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1168956-F931V685MCC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1168956-F931V685MCC
Capacitors - Tantalum Capacitors 1168956-F931V685MCC
Win Source Part Number: 1168956-F931V685MCC Category: Capacitors>Tantalum Capacitors Series: F93 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 6.8 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 1.8Ohm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: C Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-8353-6,478-8353- 2,478-8353-1

Win Source Part Number: 1168956-F931V685MCC
Category: Capacitors>Tantalum Capacitors
Series: F93
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 6.8 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 1.8Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: C
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-8353-6,478-8353-2,478-8353-1

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 35V 1.8 Ohm Capacitor
59-F931V685MCC
SMD 6.8uF 35V 1.8 Ohm Capacitor 59-F931V685MCC
Cap Tant Solid 6.8uF 35V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 1.8 Ohm 125°C T/R Product overview: F931V685MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 35V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 35V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V685MCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 35V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-27 1.8 Ohm 125°C T/R Product overview: F931V685MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 35V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 35V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V685MCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931V685MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931V685MCC
Capacitors - Tantalum Capacitors F931V685MCC
CAP TANT 6.8UF 20% 35V 2312

CAP TANT 6.8UF 20% 35V 2312

Supplier's Site
Tantalum Capacitors - F931V685MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V685MCC
Tantalum Capacitors F931V685MCC
CAP TANT 6.8UF 20% 35V 2312

CAP TANT 6.8UF 20% 35V 2312

Supplier's Site Datasheet
Tantalum Capacitors - F931V685MCC - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F931V685MCC
Tantalum Capacitors F931V685MCC
CAP TANT 6.8UF 20% 35V 2312

CAP TANT 6.8UF 20% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8353-2-ND 478-8353-6-ND 1168956-F931V685MCC 59-F931V685MCC F931V685MCC F931V685MCC F931V685MCC
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 6.8uF 35V 1.8 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details