Kyocera Corporation Tantalum Capacitors F931V475KBA

Description
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8347-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8347-2-ND
Tantalum Capacitors 478-8347-2-ND
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8347-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8347-6-ND
Tantalum Capacitors 478-8347-6-ND
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8347-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8347-1-ND
Tantalum Capacitors 478-8347-1-ND
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.1Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 35V 3.1 Ohm Capacitor
59-F931V475KBA
SMD 4.7uF 35V 3.1 Ohm Capacitor 59-F931V475KBA
Cap Tant Solid 4.7uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.1 Ohm 125°C T/R Product overview: F931V475KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 3.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 3.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V475KBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.1 Ohm 125°C T/R Product overview: F931V475KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 3.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 3.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V475KBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931V475KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V475KBA
Tantalum Capacitors F931V475KBA
CAP TANT 4.7UF 10% 35V 1411

CAP TANT 4.7UF 10% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931V475KBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F931V475KBA
Capacitors - Tantalum Capacitors F931V475KBA
CAP TANT 4.7UF 10% 35V 1411

CAP TANT 4.7UF 10% 35V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8347-2-ND 478-8347-6-ND 59-F931V475KBA F931V475KBA F931V475KBA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 35V 3.1 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

15UF 20V Capacitor - 59-T491D156K020AS-F - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details