Kyocera Corporation Automotive Capacitor F931V336KNCAJ6

Description
Resin-Molded Chip - Automotive AEC-Q200 Product Range Product overview: F931V336KNCAJ6 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V336KNCAJ6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resin-Molded Chip - Automotive AEC-Q200 Product Range Product overview: F931V336KNCAJ6 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V336KNCAJ6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Capacitor - 59-F931V336KNCAJ6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Capacitor
59-F931V336KNCAJ6
Automotive Capacitor 59-F931V336KNCAJ6
Resin-Molded Chip - Automotive AEC-Q200 Product Range Product overview: F931V336KNCAJ6 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V336KNCAJ6 can be used for catalog matching and distributor lookup.

Resin-Molded Chip - Automotive AEC-Q200 Product Range Product overview: F931V336KNCAJ6 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V336KNCAJ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-12405-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12405-1-ND
Tantalum Capacitors 478-12405-1-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12405-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12405-2-ND
Tantalum Capacitors 478-12405-2-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12405-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12405-6-ND
Tantalum Capacitors 478-12405-6-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1000217-F931V336KNCAJ6 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1000217-F931V336KNCAJ6
Capacitors - Tantalum Capacitors 1000217-F931V336KNCAJ6
Win Source Part Number: 1000217-F931V336KNCA J6 Category: Capacitors>Tantalum Capacitors Series: F93-AJ6 Type: Molded Features: Automotive Package: Tape & Reel Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 700mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: N Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-12405-6,478-1240 5-2,478-12405-1

Win Source Part Number: 1000217-F931V336KNCAJ6
Category: Capacitors>Tantalum Capacitors
Series: F93-AJ6
Type: Molded
Features: Automotive
Package: Tape & Reel
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 35 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 700mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: N
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-12405-6,478-12405-2,478-12405-1

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F931V336KNCAJ6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931V336KNCAJ6
Capacitors - Tantalum Capacitors F931V336KNCAJ6
CAP TANT 33UF 10% 35V 2917

CAP TANT 33UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - F931V336KNCAJ6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V336KNCAJ6
Tantalum Capacitors F931V336KNCAJ6
CAP TANT 33UF 10% 35V 2917

CAP TANT 33UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F931V336KNCAJ6 478-12405-1-ND 478-12405-6-ND 1000217-F931V336KNCAJ6 F931V336KNCAJ6 F931V336KNCAJ6
Product Name Automotive Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers