Kyocera Corporation SMD 2.2uF 35V 7 Ohm Capacitor F931V225MAA

Description
Cap Tant Solid 2.2uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7 Ohm 125°C T/R Product overview: F931V225MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V225MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 2.2uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7 Ohm 125°C T/R Product overview: F931V225MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V225MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 35V 7 Ohm Capacitor
59-F931V225MAA
SMD 2.2uF 35V 7 Ohm Capacitor 59-F931V225MAA
Cap Tant Solid 2.2uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7 Ohm 125°C T/R Product overview: F931V225MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V225MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7 Ohm 125°C T/R Product overview: F931V225MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V225MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8339-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8339-1-ND
Tantalum Capacitors 478-8339-1-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8339-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8339-2-ND
Tantalum Capacitors 478-8339-2-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8339-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8339-6-ND
Tantalum Capacitors 478-8339-6-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931V225MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V225MAA
Tantalum Capacitors F931V225MAA
CAP TANT 2.2UF 20% 35V 1206

CAP TANT 2.2UF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-F931V225MAA 478-8339-1-ND 478-8339-6-ND F931V225MAA
Product Name SMD 2.2uF 35V 7 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts
Packing Method Tape and Reel Tape Reel Digi-Reel®
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 337AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers