Kyocera Corporation SMD 2.2uF 35V 7 Ohm Capacitor F931V225KAA

Description
Cap Tant Solid 2.2uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7 Ohm 125°C T/R Product overview: F931V225KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V225KAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 2.2uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7 Ohm 125°C T/R Product overview: F931V225KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V225KAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 35V 7 Ohm Capacitor
59-F931V225KAA
SMD 2.2uF 35V 7 Ohm Capacitor 59-F931V225KAA
Cap Tant Solid 2.2uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7 Ohm 125°C T/R Product overview: F931V225KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V225KAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7 Ohm 125°C T/R Product overview: F931V225KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931V225KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F931V225KAA - 918856-F931V225KAA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931V225KAA
918856-F931V225KAA
Tantalum Capacitors - F931V225KAA 918856-F931V225KAA
Manufacturer: AVX Corporation Win Source Part Number: 918856-F931V225KAA Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 7Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8337-2, 478-8337-1, 478-8337-6

Manufacturer: AVX Corporation
Win Source Part Number: 918856-F931V225KAA
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 7Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8337-2, 478-8337-1, 478-8337-6

Buy Now Datasheet
Tantalum Capacitors - 478-8337-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8337-1-ND
Tantalum Capacitors 478-8337-1-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8337-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8337-2-ND
Tantalum Capacitors 478-8337-2-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8337-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8337-6-ND
Tantalum Capacitors 478-8337-6-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931V225KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931V225KAA
Tantalum Capacitors F931V225KAA
CAP TANT 2.2UF 10% 35V 1206

CAP TANT 2.2UF 10% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931V225KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931V225KAA
Capacitors - Tantalum Capacitors F931V225KAA
CAP TANT 2.2UF 10% 35V 1206

CAP TANT 2.2UF 10% 35V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F931V225KAA 918856-F931V225KAA 478-8337-1-ND 478-8337-6-ND F931V225KAA F931V225KAA
Product Name SMD 2.2uF 35V 7 Ohm Capacitor Tantalum Capacitors - F931V225KAA Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details